PX1500 Non-Rechargeable Batteries by Duracell

BATTERY, ALKALINE, 1.5V, 3.112AH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.90


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.90
414
Buy Now
Logo for Schukat Electronic Schukat Electronic US$3.97
14
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.5V
Battery Size Code AA
Battery Technology Alkaline
Battery Capacity 3.112Ah
Battery Terminals Raised Positive and Flat Negative
External Diameter 14.5mm
RoHS Compliant NA

Alternative Descriptions

Battery, Alkaline, 1.5V, 3.112Ah | Newark Electronics
INTENSE 1,5V Mignon AA 3.072mAh 10pcs | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PX1500?

Additional datasheets, footprints and schematics for PX1500 are listed on our Part Details page. You can also find images and similar parts to PX1500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PX1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PX1500 fall under?

The PX1500 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PX1500 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PX1500 you can contact the distributor directly for product support, shipping queries etc.

Is the PX1500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PX1500 have stock available?

Authorised distributors including Farnell, Newark Electronics and Schukat Electronic have stock available or on a lead time for PX1500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PX1500 often in real-time on the comparison pages.

What if I can't find stock of PX1500?

You can fill out our help required form which you can use to request a quote for PX1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay