Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.94
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$77.44
|
18
in stock
|
Buy Now |
![]() |
RS
from US$94.50
|
259
in stock
|
Buy Now |
![]() |
Conrad
from US$72.18
|
21
in stock
|
Buy Now |
![]() |
RS Americas
from US$117.08
|
10
in stock
|
Buy Now |
![]() |
TME
from US$66.42
|
2
in stock
|
Buy Now |
![]() |
E Preston
-
|
52
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$94.56
|
-
|
Buy Now |
![]() |
element14
from US$73.61
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$58.94
|
-
|
Buy Now |
![]() |
Boersig
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Connector Type A | RJ45 Buccaneer Plug |
Connector Type B | RJ45 Buccaneer Plug |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | TIA/EIA Rating Cat5e |
Cable Assembly Type | Network |
Cable Construction | SFTP (Screened Foiled Twisted Pair) |
Cable Length | 5m |
Colour | Black |
External Diameter | 5.6mm |
External Length / Height | 5m |
Height | 5m |
Impedance | 100ohm |
Lead Length | 5m |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Wire Size | 24AWG |
Buccaneer-Buccaneer patch lead w/conn,5m | RS |
Bulgin OVERMLD E'NET BUCC DOUBL PX0838/5M00 1 St. | Conrad |
ENET CORD, C5E, RJ45 PLUG-RJ45 PLUG/5M | Farnell |
Connector, RJ Buccaneer x 2, S/FTP Cbl, 5m, 24 AWG, BC, Black PU Jkt | RS Americas |
Patch cord | TME |
Patch Cord, Rj45 Plug, Cat5E, 5M, Black | Newark Electronics |
PATCH LEAD, 2X BUCCANEER, 5M | element14 |
ETHERNET BUCCANEER PATCH FLEX CONNECTOR | Heilind Electronics Europe |
OVERMLD E'NET BUCC DOUBL | Boersig |
Cable Assembly Patch Cord 5m 24-28AWG 8POS RJ-45 to 8POS RJ-45 PL-PL | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0838/5M00?
Additional datasheets, footprints and schematics for PX0838/5M00 are listed on our Part Details page. You can also find images and similar parts to PX0838/5M00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0838/5M00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0838/5M00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0838/5M00 fall under?
The PX0838/5M00 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to PX0838/5M00 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0838/5M00 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0838/5M00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0838/5M00 have stock available?
Authorised distributors including RS, Conrad, Farnell, RS Americas and TME have stock available or on a lead time for PX0838/5M00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0838/5M00 often in real-time on the comparison pages.
What if I can't find stock of PX0838/5M00?
You can fill out our help required form which you can use to request a quote for PX0838/5M00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.