Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Diameter | 8mm |
---|---|
Colour | Black |
Conductor Area CSA | 2.5mm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Material | Nylon (Polyamide) Glass Filled |
8 Pole In-Line Cable Joiner | RS |
Cable Joint, Sealed In-Line, 6-8Mm, 8Way | Newark Electronics |
Inline Cable Joiner, Sealed, 10A, 250VAC, Standard Buccaneer Series | Bulgin PX0777/8POLE | RS Americas |
CABLE JOINT, SEALED IN-LINE, 6-8MM, 8WAY | element14 |
Where can I find additional details, specifications and documents for a PX0777/8POLE?
Additional datasheets, footprints and schematics for PX0777/8POLE are listed on our Part Details page. You can also find images and similar parts to PX0777/8POLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0777/8POLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0777/8POLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0777/8POLE fall under?
The PX0777/8POLE is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PX0777/8POLE when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0777/8POLE you can contact the distributor directly for product support, shipping queries etc.
Is the PX0777/8POLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0777/8POLE have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for PX0777/8POLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0777/8POLE often in real-time on the comparison pages.
What if I can't find stock of PX0777/8POLE?
You can fill out our help required form which you can use to request a quote for PX0777/8POLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.