Status: | Unknown |
---|---|
Series: | Buccaneer Standard Series |
RoHS: | Unknown |
Prices starting from US$12.84
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$16.93
|
280
in stock
|
Buy Now | |
RS Americas
from US$15.97
|
1,046
in stock
|
Buy Now | |
Newark Electronics
from US$16.58
|
499
in stock
|
Buy Now | |
element14
from US$19.17
|
453
in stock
|
Buy Now | |
Farnell
from US$18.36
|
453
in stock
|
Buy Now | |
Conrad
from US$23.39
|
177
in stock
|
Buy Now | |
RS
from US$21.37
|
100
in stock
|
Buy Now | |
Distrelec
from US$16.40
|
84
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.84
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$17.66
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,150
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Buccaneer Standard Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Screw Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Nickel, Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 8mm |
Cable Diameter Min | 6mm |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance Max | 10ohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 5A |
Flammability Rating | UL94V-HB |
Gender | Plug |
IP / NEMA Rating | IP68 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Working Voltage | 277V |
Flex Cable Connector, Sealed Plug, IP69K, 6-C, Standard Buccaneer Series | Bulgin PX0739/P | RS Americas |
Circular Connector, Plug, 6 Position, Cable | Newark Electronics |
CIRCULAR, PLUG, SEALED, 6 WAY, FREE | element14 |
6 Position 277VAC/DC 3 A Black Plug Male Pins Circular Connector | Future Electronics |
The Standard Series Buccaneer are very sturdy connectors for one and three-phase applications in a variety of harsh operating environments such as when working in the drainage and in water, excavation / underground engineering or working in Gas/oil in the outdoor and general industrial applications. | Conrad |
Bulgin Cable Mount Connector, 6 Pole Mal | RS |
Bulgin Limited Circular Connector, Buccaneer, Plug, 6 Contacts, 8mm, 5A, 277VAC/VDC, IP68 / IP69K | Distrelec |
Connector: circular | Transfer Multisort Elektronik |
Bulgin PX0739P Buccaneer Free Plug 6 Pole | Rapid Electronics |
6 Position Circular Connector Plug, Male Pins Screw Nickel | Avnet Abacus |
STANDARD BUCCANEER - STECKER 6 POL. | Boersig |
Where can I find additional details, specifications and documents for a PX0739/P?
Additional datasheets, footprints and schematics for PX0739/P are listed on our Part Details page. You can also find images and similar parts to PX0739/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0739/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0739/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0739/P fall under?
The PX0739/P is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PX0739/P when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0739/P you can contact the distributor directly for product support, shipping queries etc.
Is the PX0739/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0739/P have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PX0739/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0739/P often in real-time on the comparison pages.
What if I can't find stock of PX0739/P?
You can fill out our help required form which you can use to request a quote for PX0739/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.