Status: | Unknown |
---|---|
Series: | Buccaneer Standard Series |
RoHS: | Unknown |
Prices starting from US$10.62
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$14.64
|
457
in stock
|
Buy Now | |
RS
from US$16.37
|
3,498
in stock
|
Buy Now | |
RS Americas
from US$14.21
|
2,859
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.62
|
1,011
in stock
|
Buy Now | |
Newark Electronics
from US$14.03
|
808
in stock
|
Buy Now | |
element14
from US$16.02
|
808
in stock
|
Buy Now | |
Farnell
from US$15.66
|
808
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
671
in stock
|
Buy Now | |
Distrelec
from US$15.03
|
572
in stock
|
Buy Now | |
Rapid Electronics
from US$15.78
|
50
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Buccaneer Standard Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Screw Pin |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Nickel, Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 8.1mm |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance Max | 10mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 10A |
External Diameter | 38.1mm |
External Length / Height | 65mm |
Flammability Rating | UL94V-0 |
Gender | Plug |
IP / NEMA Rating | IP68 |
Insulation Resistance | 100Mohm |
Moulding Material | Glass Filled Nylon |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Voltage Rating V DC | 277V |
Voltage Rating VAC | 277V |
IP68 3 way cable plug,10A | RS |
Flex Cable Connector, Sealed Plug, IP69K, 3-C, Standard Buccaneer Series | Bulgin PX0731/P | RS Americas |
Connector: circular | Transfer Multisort Elektronik |
Circular Connector, Buccaneer Standard Series, Plug, 3, Pin, Screw, Cable Mount Rohs Compliant: Yes |Bulgin Limited PX0731/P | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 3 WAY, CABLE | element14 |
Bulgin Limited Cable plug Buccaneer, 3-pin, Buccaneer, Plug, 3 Contacts, 8mm, 10A, 277VAC/VDC, IP68 / IP69K | Distrelec |
3 Position 277VAC/DC 10 A Black Plug Male Pins Circular Connector | Future Electronics |
Bulgin PX0731P Buccaneer Free Plug 3 Pole | Rapid Electronics |
STANDARD BUCCANEER - STECKER 3 POL. | Boersig |
3 Position Circular Connector Plug, Male Pins Screw Nickel | Avnet Abacus |
Where can I find additional details, specifications and documents for a PX0731/P?
Additional datasheets, footprints and schematics for PX0731/P are listed on our Part Details page. You can also find images and similar parts to PX0731/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0731/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0731/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0731/P fall under?
The PX0731/P is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PX0731/P when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0731/P you can contact the distributor directly for product support, shipping queries etc.
Is the PX0731/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0731/P have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for PX0731/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0731/P often in real-time on the comparison pages.
What if I can't find stock of PX0731/P?
You can fill out our help required form which you can use to request a quote for PX0731/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.