Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
element14 |
19,413
units
|
Buy Now |
![]() |
Farnell |
14,337
units
|
Buy Now |
![]() |
Newark Electronics |
11,566
units
|
Buy Now |
![]() |
Future Electronics |
1,655
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
905
units
|
Buy Now |
![]() |
RS Americas |
497
units
|
Buy Now |
![]() |
Rapid Electronics |
347
units
|
Buy Now |
![]() |
Avnet Europe |
200
units
|
Buy Now |
![]() |
Boersig |
139
units
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Product Range | PX0686 |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | CSA IMQ SEMKO UL VDE |
Cable Diameter Max | 7.6mm |
Contact Resistance | 10mohm |
Contact Termination | Screw |
External Depth | 78.6mm |
External Length / Height | 22.6mm |
External Width | 29mm |
Flammability Rating | UL94V-0 |
Fuse Current | 10A |
Insulation Resistance | 10Mohm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating VAC | 250V |
PLUG, IEC C14, STRAIGHT, FREE | element14 |
Straight Entry Cable Connector (Mal |Bulgin Limited PX0686 | Newark Electronics |
3 Position 250VAC 10A Plug Male Blade IEC 320-2-2/E Power Entry Connector | Future Electronics |
Connector: AC supply | Transfer Multisort Elektronik |
IEC Straight Plug, 10 A/250 V, Screw Terminal, Cable Mount, ICE Connector Series | RS Americas |
Bulgin PX0686 IEC Male Connector Screw Terminal 250V 10A Straight | Rapid Electronics |
Power Entry Connector Plug, Male Blades IEC 320-2-2/E | Avnet Europe |
KABELSTECKER FÜR LEITUNGSMONTAGE | Boersig |
PLUG IEC CABLE MOUNT STRAIGHT | Component Sense |
Mains Power Connector- 10A- 250VAC- Male- Screw Terminal- Plug - bag | Holdelec |
IEC OUTLET | Euro-Tech |
Bulgin Limited IEC Connector, Inlet, C14, 10A, ø7.6mm | Distrelec |
AC POWER PLUG | Mouser Electronics |
Where can I find additional details, specifications and documents for a PX0686?
Additional datasheets, footprints and schematics for PX0686 are listed on our Part Details page. You can also find images and similar parts to PX0686 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0686 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0686 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0686 fall under?
The PX0686 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PX0686 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0686 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0686 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0686 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for PX0686.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0686 often in real-time on the comparison pages.
What if I can't find stock of PX0686?
You can fill out our help required form which you can use to request a quote for PX0686 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.