Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Prices starting from US$10.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$13.09 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$11.68 |
1,255
|
Buy Now | |
Distrelec | US$13.02 |
982
|
Buy Now | |
RS Americas | US$16.74 |
562
|
Buy Now | |
Future Electronics | US$13.28 |
409
|
Buy Now | |
Newark Electronics | US$12.58 |
322
|
Buy Now | |
Heilind Electronics | US$16.49 |
1
|
Buy Now | |
Heilind Electronics Asia | US$16.49 |
1
|
Buy Now | |
RS | US$13.72 |
-
|
Buy Now | |
element14 | US$10.48 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Connector A | Mini USB Type B Receptacle |
---|---|
Connector B | 5 Position Header |
Cable Length - Metric | 108mm |
Cable Length - Imperial | 4.25" |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Front Panel Mount |
Connector Type | Mini USB Type B |
Connector Type A | USB Mini B |
Connector Type B | Crimp Terminal |
Contact Plating | Gold Plated Contacts |
Convert From Gender | Plug |
Convert From Positions | 5Ways |
Convert To Gender | Plug |
Convert To Positions | 5Ways |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP68 |
Inter Series Connector A | USB 2.0 Mini B |
Inter Series Connector B | Wire to Board |
No. of Mating Cycles | 5000 |
Operating Temperature Max | +70°C |
Operating Temperature Min | -20°C |
Standard | USB V2.0 |
Voltage Rating VAC | 30V |
Socket | Transfer Multisort Elektronik |
Bulgin Limited Connector, Mini USB-B 2.0, Socket, Panel Mount | Distrelec |
Double Ended Between-Series Cable, USB Mini B Receptacle to 5-Way Crimp | Bulgin PX0443 | RS Americas |
USB Mini B Male Plug to Rectangular 5 pos Plug 0.39' (120.6mm) Cable Assembly | Future Electronics |
Mini Usb 2.0 B Connector To 5 Position Crimp Connector, 0.45Ft, Black, Front Panel Mount | Newark Electronics |
MINI USB BUCCANEER PANEL MOUNT CONNECTOR | Heilind Electronics |
IP68 Mini B USB conn front panel + crimp | RS |
CABLE ASSY, USB RCPT-5 PIN CONN, 120.3MM | element14 |
MINI USB EINBAUKUPPLUNG B,CRIMPSTECKER | Boersig |
Where can I find additional details, specifications and documents for a PX0443?
Additional datasheets, footprints and schematics for PX0443 are listed on our Part Details page. You can also find images and similar parts to PX0443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0443 fall under?
The PX0443 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to PX0443 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0443 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0443 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS Americas, Future Electronics and Newark Electronics have stock available or on a lead time for PX0443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0443 often in real-time on the comparison pages.
What if I can't find stock of PX0443?
You can fill out our help required form which you can use to request a quote for PX0443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.