Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$658.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$658.68
|
No stock
|
Buy Now |
Analyzer Functions | Current Power Voltage |
---|---|
No. of Channels | - |
Voltage Range rms | 500mV to 600V |
Bandwidth | 1kHz |
External Height | 211mm |
External Width | 108mm |
External Depth | 60mm |
Product Range | - |
Accuracy % | 10% |
Battery Size Code | 6 x LR6 |
Current Max | 65A |
Current Rating | 10A |
External Length / Height | 211mm |
No. of Phases | Three Phase |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Power | 6kW |
Power Factor | 1 |
Resolution | 100mA |
Safety Category | 600V CATIII Pol.2 IEC61010 |
Storage Temperature Max | 70°C |
Storage Temperature Min | -40°C |
Voltage Measuring Range AC | 0V to 600V |
Voltage Measuring Range DC | 0V to 600V |
Weight | 835g |
WATTMETER, TRI, PX120 | Farnell |
Where can I find additional details, specifications and documents for a PX0120?
Additional datasheets, footprints and schematics for PX0120 are listed on our Part Details page. You can also find images and similar parts to PX0120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0120 fall under?
The PX0120 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to PX0120 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0120 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0120 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PX0120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0120 often in real-time on the comparison pages.
What if I can't find stock of PX0120?
You can fill out our help required form which you can use to request a quote for PX0120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.