Status: | Unknown |
---|---|
Series: | WRS Series |
RoHS: | Unknown |
Product Range | WRS Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 220VAC |
RoHS Compliant | No |
Phase Control Relay, Socketable, 8 Pin Octal, 220 VAC, 10 A, SPDT, WRS Series | Crouzet PWRS220A | RS Americas |
Phase Monitoring Relay, Spdt, 220Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a PWRS220A?
Additional datasheets, footprints and schematics for PWRS220A are listed on our Part Details page. You can also find images and similar parts to PWRS220A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWRS220A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWRS220A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWRS220A fall under?
The PWRS220A is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to PWRS220A when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWRS220A you can contact the distributor directly for product support, shipping queries etc.
Is the PWRS220A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWRS220A have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PWRS220A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWRS220A often in real-time on the comparison pages.
What if I can't find stock of PWRS220A?
You can fill out our help required form which you can use to request a quote for PWRS220A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.