Status: | Unknown |
---|---|
Series: | WRA Series |
RoHS: | Unknown |
Product Range | WRA Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 440VAC |
RoHS Compliant | No |
3-Phase Monitoring Relay 11-pin Plug-in SPDT 10 | Rapid Electronics |
Phase Ctrl Rly, 11-Pin, 3X440Vac Rohs Compliant: No |Crouzet PWRA440A | Newark Electronics |
Where can I find additional details, specifications and documents for a PWRA440A?
Additional datasheets, footprints and schematics for PWRA440A are listed on our Part Details page. You can also find images and similar parts to PWRA440A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWRA440A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWRA440A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWRA440A fall under?
The PWRA440A is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to PWRA440A when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWRA440A you can contact the distributor directly for product support, shipping queries etc.
Is the PWRA440A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWRA440A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for PWRA440A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWRA440A often in real-time on the comparison pages.
What if I can't find stock of PWRA440A?
You can fill out our help required form which you can use to request a quote for PWRA440A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.