Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 65W |
Output Voltage - Output 1 | 54V |
Output Current - Output 1 | 1.2A |
Cisco Dc-Dc Power Module For Poe Solution - Power Converter (Din Rail Mountable) - 18 - 60 V - 65 Watt - For Industrial Ethernet 3000 Series |Cisco Systems PWR-IE65W-PC-DC= | Newark Electronics |
Cisco Din-Rail Power Supply for Industrial Ethernet 3000 Series Switches, 65W | Distrelec |
Where can I find additional details, specifications and documents for a PWR-IE65W-PC-DC?
Additional datasheets, footprints and schematics for PWR-IE65W-PC-DC are listed on our Part Details page. You can also find images and similar parts to PWR-IE65W-PC-DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR-IE65W-PC-DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR-IE65W-PC-DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR-IE65W-PC-DC you can contact the distributor directly for product support, shipping queries etc.
Is the PWR-IE65W-PC-DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR-IE65W-PC-DC have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for PWR-IE65W-PC-DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR-IE65W-PC-DC often in real-time on the comparison pages.
What if I can't find stock of PWR-IE65W-PC-DC?
You can fill out our help required form which you can use to request a quote for PWR-IE65W-PC-DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.