Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 65W |
Output Voltage - Output 1 | 54V |
Output Current - Output 1 | 1.2A |
Power Supply, Ac-Dc, 54V, 1.2A | Newark Electronics |
Cisco Din-Rail Power Supply for Industrial Ethernet 3000 Series Switches, 65W | Distrelec |
Where can I find additional details, specifications and documents for a PWR-IE65W-PC-AC?
Additional datasheets, footprints and schematics for PWR-IE65W-PC-AC are listed on our Part Details page. You can also find images and similar parts to PWR-IE65W-PC-AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR-IE65W-PC-AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR-IE65W-PC-AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR-IE65W-PC-AC fall under?
The PWR-IE65W-PC-AC is listed under Power & Line Protection > More Power & Line Protection.
Can I view similar or alternative parts?
You can view similar parts to PWR-IE65W-PC-AC when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR-IE65W-PC-AC you can contact the distributor directly for product support, shipping queries etc.
Is the PWR-IE65W-PC-AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR-IE65W-PC-AC have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for PWR-IE65W-PC-AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR-IE65W-PC-AC often in real-time on the comparison pages.
What if I can't find stock of PWR-IE65W-PC-AC?
You can fill out our help required form which you can use to request a quote for PWR-IE65W-PC-AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.