Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 50W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.1A |
Power Supply, Ac-Dc, 24V, 2.1A | Newark Electronics |
Cisco Expansion Power Module for IE-3000-4TC and IE-3000-8TC Switches, 50W | Distrelec |
Where can I find additional details, specifications and documents for a PWR-IE50W-AC=?
Additional datasheets, footprints and schematics for PWR-IE50W-AC= are listed on our Part Details page. You can also find images and similar parts to PWR-IE50W-AC= on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR-IE50W-AC= on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR-IE50W-AC= price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR-IE50W-AC= fall under?
The PWR-IE50W-AC= is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to PWR-IE50W-AC= when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR-IE50W-AC= you can contact the distributor directly for product support, shipping queries etc.
Is the PWR-IE50W-AC= RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR-IE50W-AC= have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for PWR-IE50W-AC=.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR-IE50W-AC= often in real-time on the comparison pages.
What if I can't find stock of PWR-IE50W-AC=?
You can fill out our help required form which you can use to request a quote for PWR-IE50W-AC= from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.