Status: | Active |
---|---|
Series: | PWD5F60 |
RoHS: | Compliant |
Prices starting from US$2.85
Power system-in-package integrating gate drivers and high-voltage power MOSFETs RDS(ON) = 1.38 Ω BVDSS = 600 V |
RDS(ON) = 1.38 Ω |
BVDSS = 600 V |
Suitable for operating as full bridge dual independent half bridges |
full bridge |
dual independent half bridges |
UVLO protection on low-side and high-side |
3.3 V to 15 V compatible inputs with hysteresis and pull-down |
Internal bootstrap diode |
Uncommitted comparators |
Adjustable dead-time |
Bill of material reduction |
Very compact and simplified layout |
Flexible, easy and fast design |
Product Specifications |
---|
DS12543 High density power driver - high voltage full bridge with integrated comparators |
PWD5F60 Series Dual Half-Bridge Power Driver-VFQFPN-46 | Future Electronics |
Motor Driver, Dc Brush, -40 To 125Deg C | Newark Electronics |
MOSFET and Power Driver 3.5A 2-OUT Hi/Lo Side 46-Pin VFQFPN T/R | Avnet America |
MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a PWD5F60TR?
Additional datasheets, footprints and schematics for PWD5F60TR are listed on our Part Details page. You can also find images and similar parts to PWD5F60TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWD5F60TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWD5F60TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWD5F60TR fall under?
The PWD5F60TR is listed under Power Management > High-density Power Drivers.
Can I view similar or alternative parts?
You can view similar parts to PWD5F60TR when available in the High-density Power Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWD5F60TR you can contact the distributor directly for product support, shipping queries etc.
Is the PWD5F60TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for PWD5F60TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PWD5F60TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWD5F60TR often in real-time on the comparison pages.
What if I can't find stock of PWD5F60TR?
You can fill out our help required form which you can use to request a quote for PWD5F60TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.