PWD5F60 Part Information
Details for PWD5F60 by STMicroelectronics
STMicroelectronics Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3400 |
10 | 2.1100 |
25 | 1.9900 |
50 | 1.9500 |
Stock Information
Details
Part Downloads
Part Specifications
Motor Type | DC Brush |
No. of Outputs | 1Outputs |
Output Current | 3.5A |
Output Voltage | - |
Driver Case Style | VFQFPN |
No. of Pins | 46Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOTOR DRIVER, DC BRUSH, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3.5A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:46Pins; Supply Voltage Min:10V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PWD5F60?
Additional datasheets, footprints and schematics for PWD5F60 are listed in our Part Details tab. You can also find the PWD5F60 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWD5F60 in the Pricing & Inventory tab next to part details. You can view PWD5F60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWD5F60 fall under?
The PWD5F60 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PWD5F60 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWD5F60 you can contact the distributor directly for product support, shipping queries etc.
Is the PWD5F60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PWD5F60 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PWD5F60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWD5F60 often in real-time on the comparison pages.
What if I can't find stock of PWD5F60?
You can fill out our help required form which you can use to request a quote for PWD5F60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.