PWD13F60 High-density Power Drivers by STMicroelectronics

High-density power driver - high voltage full bridge with integrated gate driver

Status: Active
Series: PWD13F60
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The PWD13F60 is a high-density power driver integrating gate drivers and four N-channel power MOSFETs in dual half bridge configuration. The integrated power MOSFETs have low R DS(on) of 320 mΩ and 600 V drain-source breakdown voltage, while the embedded gate drivers high side can be easily supplied by the integrated bootstrap diode. The high integration of the device allows to efficiently drive loads in a tiny space. The PWD13F60 device accepts a supply voltage (V CC ) extending over a wide range and is protected by means of low-voltage UVLO detection on the supply voltage. The input pins extended range allows an easy interfacing with microcontrollers, DSP units or Hall effect sensors. The device is available in a compact VFQFPN package.

Where to Buy

Prices starting from US$3.63

Distributor Stock
Logo for Farnell
Farnell
from US$4.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.21
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.63
-
Buy Now
Logo for element14
element14
from US$4.80
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Power system-in-package integrating gate drivers and high-voltage power MOSFETs Low RDS(on) = 320 mΩ BVDSS = 600 V
Low RDS(on) = 320 mΩ
BVDSS = 600 V
Suitable for operating as Full bridge Dual independent half bridges
Full bridge
Dual independent half bridges
Wide driver supply voltage down to 6.5 V
UVLO protection on supply voltage
3.3 V to 15 V compatible inputs with hysteresis and pull-down
Interlocking function to prevent cross conduction
Internal bootstrap diode
Outputs in phase with inputs
Very compact and simplified layout
Flexible, easy and fast design

Alternative Descriptions

Gate Driver, Full Bridge, Vfqfpn | Newark Electronics
Smart Driver with integrated high voltage Full Bridge VFQFPN 10x13x1.0 | Future Electronics
Full Bridge Motor Driver 6.5V to 17V VFQFPN Tray | Avnet America
GATE DRIVER, FULL BRIDGE, VFQFPN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PWD13F60?

Additional datasheets, footprints and schematics for PWD13F60 are listed on our Part Details page. You can also find images and similar parts to PWD13F60 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PWD13F60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWD13F60 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PWD13F60 fall under?

The PWD13F60 is listed under Power Management > High-density Power Drivers.

Can I view similar or alternative parts?

You can view similar parts to PWD13F60 when available in the High-density Power Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PWD13F60 you can contact the distributor directly for product support, shipping queries etc.

Is the PWD13F60 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for PWD13F60 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PWD13F60.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PWD13F60 often in real-time on the comparison pages.

What if I can't find stock of PWD13F60?

You can fill out our help required form which you can use to request a quote for PWD13F60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay