Status: | Unknown |
---|---|
Series: | Pan-Wrap PW Series |
RoHS: | Unknown |
Wrap Material | Polyethylene |
---|---|
Wrap Colour | Natural |
Bundle Dia Min - Metric | 6.4mm |
Bundle Dia Max - Metric | 10.9mm |
Reel Length (Metric) | 76.2m |
Reel Length (Imperial) | 250ft |
Bundle Dia Min - Imperial | 0.25" |
Bundle Dia Max - Imperial | 0.43" |
Product Range | Pan-Wrap PW Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Split Harness Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 10.9mm |
Cable Diameter Min | 6.4mm |
Colour | Natural |
External Diameter - Imperial | 0.38" |
External Diameter - Metric | 9.5mm |
Internal Diameter | 9.5mm |
Sleeving / Tubing Type | Flexible |
Sleeving Colour | Natural |
Sleeving Material | PE (Polyethylene) |
SLEEVING WRAP, NAT, 9.5MM, 76.2M | Farnell |
Spiral Wraps, Sleeves, Tubing & Conduit .375 (9.5mm) Panwrap, Natural, 250 ft. | Sager |
Where can I find additional details, specifications and documents for a PW38F-TL?
Additional datasheets, footprints and schematics for PW38F-TL are listed on our Part Details page. You can also find images and similar parts to PW38F-TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PW38F-TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PW38F-TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PW38F-TL fall under?
The PW38F-TL is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PW38F-TL when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PW38F-TL you can contact the distributor directly for product support, shipping queries etc.
Is the PW38F-TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PW38F-TL have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for PW38F-TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PW38F-TL often in real-time on the comparison pages.
What if I can't find stock of PW38F-TL?
You can fill out our help required form which you can use to request a quote for PW38F-TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.