Status: | Unknown |
---|---|
Series: | PVUC Series |
RoHS: | Compliant |
For Use With | Block Power Compact & Power Vision Power Supplies |
---|---|
Accessory Type | Buffer Module |
Product Range | PVUC Series |
RoHS Compliant | Yes |
Block Buffer Module 127mm DIN Rail Mount | Distrelec |
Maintenance-free buffer module on condenser basis. Ideal for balancing short-term mains interruptions even at nominal load. | Conrad |
Buffer Module, 24V, Power Supply Rohs Compliant: Yes |Block PVUC 24/24-20 | Newark Electronics |
BUFFER MODULE, 24V, POWER SUPPLY | element14 |
Where can I find additional details, specifications and documents for a PVUC 24/24-20?
Additional datasheets, footprints and schematics for PVUC 24/24-20 are listed on our Part Details page. You can also find images and similar parts to PVUC 24/24-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVUC 24/24-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVUC 24/24-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVUC 24/24-20 fall under?
The PVUC 24/24-20 is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to PVUC 24/24-20 when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVUC 24/24-20 you can contact the distributor directly for product support, shipping queries etc.
Is the PVUC 24/24-20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVUC 24/24-20 have stock available?
Authorised distributors including Distrelec, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for PVUC 24/24-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVUC 24/24-20 often in real-time on the comparison pages.
What if I can't find stock of PVUC 24/24-20?
You can fill out our help required form which you can use to request a quote for PVUC 24/24-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.