Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 288W |
Output Voltage - Output 1 | 48VDC |
Output Current - Output 1 | 10A |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 48V, 10A Rohs Compliant: Yes |Block PVSL 400/24-10 | Newark Electronics |
POWER SUPPLY, AC-DC, 48V, 10A | element14 |
PSU 3 phase integrated control,24V,10A | RS |
Power Supply, AC-DC, DIN, pri sw mode,3PH,400-500VAC,10A, economy | Block USA PVSL 400/24-10 | RS Americas |
Where can I find additional details, specifications and documents for a PVSL 400/24-10?
Additional datasheets, footprints and schematics for PVSL 400/24-10 are listed on our Part Details page. You can also find images and similar parts to PVSL 400/24-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVSL 400/24-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVSL 400/24-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVSL 400/24-10 fall under?
The PVSL 400/24-10 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVSL 400/24-10 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVSL 400/24-10 you can contact the distributor directly for product support, shipping queries etc.
Is the PVSL 400/24-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVSL 400/24-10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for PVSL 400/24-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVSL 400/24-10 often in real-time on the comparison pages.
What if I can't find stock of PVSL 400/24-10?
You can fill out our help required form which you can use to request a quote for PVSL 400/24-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.