PVSE 400/24-40B Part Information
Details for PVSE 400/24-40B by Block
Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Power Supply Approvals | ITE |
No. of Outputs | 1 Output |
Output Power Max | 1.152kW |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 40A |
RoHS Compliant | Yes |
Alternative Part Descriptions
- POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.152kW; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PVSE 400/24-40B?
Additional datasheets, footprints and schematics for PVSE 400/24-40B are listed in our Part Details tab. You can also find the PVSE 400/24-40B image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVSE 400/24-40B in the Pricing & Inventory tab next to part details. You can view PVSE 400/24-40B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVSE 400/24-40B fall under?
The PVSE 400/24-40B is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVSE 400/24-40B when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVSE 400/24-40B you can contact the distributor directly for product support, shipping queries etc.
Is the PVSE 400/24-40B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVSE 400/24-40B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PVSE 400/24-40B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVSE 400/24-40B often in real-time on the comparison pages.
What if I can't find stock of PVSE 400/24-40B?
You can fill out our help required form which you can use to request a quote for PVSE 400/24-40B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.