Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 576W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 20A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PVSE 400/24-20B?
Additional datasheets, footprints and schematics for PVSE 400/24-20B are listed on our Part Details page. You can also find images and similar parts to PVSE 400/24-20B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVSE 400/24-20B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVSE 400/24-20B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVSE 400/24-20B fall under?
The PVSE 400/24-20B is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVSE 400/24-20B when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVSE 400/24-20B you can contact the distributor directly for product support, shipping queries etc.
Is the PVSE 400/24-20B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVSE 400/24-20B have stock available?
There is no stock from authorised distributors for PVSE 400/24-20B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVSE 400/24-20B often in real-time on the comparison pages.
What if I can't find stock of PVSE 400/24-20B?
You can fill out our help required form which you can use to request a quote for PVSE 400/24-20B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.