PVSE 230/24-20 Power Supplies by Block

POWER SUPPLY, AC-DC, 24V, 20A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$333.78

Distributor Stock
Logo for Newark
Newark
from US$595.66
No stock
Buy Now
Logo for Conrad
Conrad
from US$536.21
5
in stock
Buy Now
Logo for element14
element14
from US$495.85
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$455.22
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$592.53
-
Buy Now
Logo for Distrelec
Distrelec
from US$474.62
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 590W
Output Voltage - Output 1 24VDC
Output Current - Output 1 20A
RoHS Compliant Yes

Alternative Descriptions

Double Input voltage 230 and 400 V/ACThis text is machine translated. | Conrad
Power Supply, Ac-Dc, 24V, 20A Rohs Compliant: Yes |Block PVSE 230/24-20 | Newark Electronics
Power Supply, AC-DC, DIN, pri sw mode,1PH,100-240VAC,20A, economy | Block USA PVSE 230/24-20 | RS Americas
Block DIN Rail Power Supply, 91%, 24V, 20A, 480W, Adjustable | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PVSE 230/24-20?

Additional datasheets, footprints and schematics for PVSE 230/24-20 are listed on our Part Details page. You can also find images and similar parts to PVSE 230/24-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PVSE 230/24-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVSE 230/24-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PVSE 230/24-20 fall under?

The PVSE 230/24-20 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PVSE 230/24-20 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PVSE 230/24-20 you can contact the distributor directly for product support, shipping queries etc.

Is the PVSE 230/24-20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PVSE 230/24-20 have stock available?

Authorised distributors including Conrad, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PVSE 230/24-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PVSE 230/24-20 often in real-time on the comparison pages.

What if I can't find stock of PVSE 230/24-20?

You can fill out our help required form which you can use to request a quote for PVSE 230/24-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay