Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 480W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 20A |
RoHS Compliant | Yes |
Three-phase primary switched mode power supply from Block's Basic PVSB 400 series. With high power reserves for all automation requirements and a variety of parameter setting and display functions, including output current and output voltage monitoring.StandardsPrimary switched mode power supply to UL 60950, UL 508Safety: EN 61558‑2‑17, EN 60950 (SELV), EN 60204 (PELV)EMC: EN 61204‑3ApprovalsUL/CSA 60950 recognised (E213214), UL508 listed (E219022) | Conrad |
Power Supply, AC-DC, DIN, pri sw mode,3PH,400-500VAC,20A, basic | Block USA PVSB 400/24-20 | RS Americas |
PSU three-phase 24V,20A | RS |
Power Supply, Ac-Dc, 24V, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a PVSB 400/24-20?
Additional datasheets, footprints and schematics for PVSB 400/24-20 are listed on our Part Details page. You can also find images and similar parts to PVSB 400/24-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVSB 400/24-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVSB 400/24-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVSB 400/24-20 fall under?
The PVSB 400/24-20 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVSB 400/24-20 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVSB 400/24-20 you can contact the distributor directly for product support, shipping queries etc.
Is the PVSB 400/24-20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVSB 400/24-20 have stock available?
Authorised distributors including Conrad, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for PVSB 400/24-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVSB 400/24-20 often in real-time on the comparison pages.
What if I can't find stock of PVSB 400/24-20?
You can fill out our help required form which you can use to request a quote for PVSB 400/24-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.