Status: | Unknown |
---|---|
Series: | PVPro Series |
RoHS: | Unknown |
Product Range | PVPro Series |
---|---|
Current Rating | 2.1A |
Voltage Rating VAC | - |
USB Standard | - |
No. of USB Ports | 1 Port |
USB Connector Type | USB Type A |
No. of Outlets | - |
Connector Colour | Black |
Connector Mounting | Panel Mount |
SVHC | No SVHC (12-Jan-2017) |
Usb Charger Rcpt, 1Port, 5Vdc, Black | Newark Electronics |
USB CHARGER RCPT, 1PORT, 5VDC, BLACK | element14 |
Alfatronix Charger, Front Fitting, Car, 1x USB-A, 2.1A, 10W, Black | Distrelec |
Where can I find additional details, specifications and documents for a PVPRO-SFF?
Additional datasheets, footprints and schematics for PVPRO-SFF are listed on our Part Details page. You can also find images and similar parts to PVPRO-SFF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVPRO-SFF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVPRO-SFF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVPRO-SFF fall under?
The PVPRO-SFF is listed under Electrical & Lighting > Wiring Accessories > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to PVPRO-SFF when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVPRO-SFF you can contact the distributor directly for product support, shipping queries etc.
Is the PVPRO-SFF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVPRO-SFF have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for PVPRO-SFF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVPRO-SFF often in real-time on the comparison pages.
What if I can't find stock of PVPRO-SFF?
You can fill out our help required form which you can use to request a quote for PVPRO-SFF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.