Status: | Unknown |
---|---|
Series: | PVPro Series |
RoHS: | Unknown |
Product Range | PVPro Series |
---|---|
Current Rating | 3A |
Voltage Rating VAC | - |
USB Standard | - |
No. of USB Ports | 2 Ports |
USB Connector Type | USB Type A |
No. of Outlets | - |
Connector Colour | Black |
Connector Mounting | Panel Mount |
SVHC | No SVHC (12-Jan-2017) |
Usb Charger Rcpt, 2Port, 5Vdc, Black | Newark Electronics |
USB CHARGER RCPT, 2PORT, 5VDC, BLACK | element14 |
Alfatronix Charger, Car, 2x USB-A, 3A, Black | Distrelec |
Where can I find additional details, specifications and documents for a PVPRO-D?
Additional datasheets, footprints and schematics for PVPRO-D are listed on our Part Details page. You can also find images and similar parts to PVPRO-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVPRO-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVPRO-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVPRO-D fall under?
The PVPRO-D is listed under Electrical & Lighting > Wiring Accessories > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to PVPRO-D when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVPRO-D you can contact the distributor directly for product support, shipping queries etc.
Is the PVPRO-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVPRO-D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for PVPRO-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVPRO-D often in real-time on the comparison pages.
What if I can't find stock of PVPRO-D?
You can fill out our help required form which you can use to request a quote for PVPRO-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.