Prices starting from US$3.68
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.74 |
4,493
|
Buy Now | |
Newark Electronics | US$5.37 |
4,493
|
Buy Now | |
element14 | US$5.03 |
4,493
|
Buy Now | |
Chip One Stop | US$5.08 |
3,645
|
Buy Now | |
Rutronik | US$4.57 |
2,000
|
Buy Now | |
Future Electronics | US$4.51 |
2,000
|
Buy Now | |
Distrelec | US$5.21 |
25
|
Buy Now | |
Avnet America | US$3.68 |
-
|
Buy Now | |
RS Americas | US$7.81 |
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 4.5A |
Relay Terminals | SMD |
Load Voltage Max | 20V |
On State Resistance Max | 0.1ohm |
Isolation Voltage | 4kV |
Forward Current If | 25mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | UL Recognised |
Control Current Max | 25mA |
Control Current Min | 3mA |
Control Voltage DC Max | 6V |
Current Load AC Max | 2.5A |
External Depth | 6.35mm |
External Length / Height | 3.3mm |
External Width | 8.38mm |
Insulation Resistance | 1000Gohm |
Lead Spacing | 2.54mm |
Load Current DC Max | 4.5A |
Load Current RMS Max | 4.5A |
Load Voltage DC Max | 20VDC |
Load Voltage DC Min | 0VDC |
Load Voltage Range | 0V to 20V |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peak Load Voltage + | 20VAC |
Peak Load Voltage - | 0VAC |
Turn Off Time | 0.5ms |
Turn On Time | 5ms |
Ssr, Photo Mosfet, 20V, 4.5A | Newark Electronics |
84K8988 | element14 |
RELAY, PHOTOMOS, SPST-NO | Farnell |
PHOTOVOLTAIC RELAY SMD6 500V 10 | Rutronik |
PVN Photovoltaic Series 2.5 A 20 V 0.1 Ohm SPST Solid State Relay -MDIP-6 | Future Electronics |
Infineon Solid State Relay, 1NO, 2.5A, 20V, PCB Pins | Distrelec |
Relay SSR 25mA DC-IN 2.5A 20V AC/DC-OUT 6-Pin PDIP SMT Tube | Avnet America |
Relay, Solid State, SPST-NO, Ctrl-V 1.25DC,4.5A,20V, PCB Mnt, SMD,6 Pin, PVN012 Series | Infineon PVN012SPBF | RS Americas |
Where can I find additional details, specifications and documents for a PVN012SPBF?
Additional datasheets, footprints and schematics for PVN012SPBF are listed on our Part Details page. You can also find images and similar parts to PVN012SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVN012SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVN012SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVN012SPBF fall under?
The PVN012SPBF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PVN012SPBF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVN012SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the PVN012SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVN012SPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for PVN012SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVN012SPBF often in real-time on the comparison pages.
What if I can't find stock of PVN012SPBF?
You can fill out our help required form which you can use to request a quote for PVN012SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.