| Status: | Unknown |
|---|---|
| Series: | PVL Series |
| RoHS: | Unknown |
Prices starting from US$4.68
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$9.95
|
44
in stock
|
Buy Now |
|
Newark Electronics
from US$6.02
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$4.68
|
0
in stock
|
Buy Now |
|
TME
from US$7.15
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$5.97
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$6.48
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$4.94
|
0
in stock
|
Buy Now |
| Buy Now |
| LED Color | Green |
|---|---|
| Operating Voltage | - |
| Mounting Hole Dia | 8.2mm |
| Forward Current If | 20mA |
| Luminous Intensity | - |
| IP / NEMA Rating | IP67 |
| Product Range | PVL Series |
| Pilot Light, Led, Green, 8.2Mm, 2.8V | Newark Electronics |
| PVL Series Ø8 mm Steel Body Green Flat Lens Solder Lug Pilot Indicator Light | Future Electronics |
| Indicator: LED | TME |
| Anti-vandal SwitchPilot Lamp Indicator | Relay Specialties |
| 52-PVL08FLS31 | Heilind Electronics |
Where can I find additional details, specifications and documents for a PVL08FLS31?
Additional datasheets, footprints and schematics for PVL08FLS31 are listed on our Part Details page. You can also find images and similar parts to PVL08FLS31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVL08FLS31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVL08FLS31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVL08FLS31 fall under?
The PVL08FLS31 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to PVL08FLS31 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVL08FLS31 you can contact the distributor directly for product support, shipping queries etc.
Is the PVL08FLS31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVL08FLS31 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, TME and Relay Specialties have stock available or on a lead time for PVL08FLS31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVL08FLS31 often in real-time on the comparison pages.
What if I can't find stock of PVL08FLS31?
You can fill out our help required form which you can use to request a quote for PVL08FLS31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.