PVI5033RSPBF Optocouplers by Infineon Technologies

MOSFET GATE DRIVER, SMD-8

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.27

Distributor Stock
Logo for Farnell
Farnell
from US$9.59
20
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.27
2,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$13.69
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.33
20
in stock
Buy Now
Logo for element14
element14
from US$10.09
20
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$7.93
-
Buy Now
Logo for RS
RS
from US$10.85
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$10.65
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.21
-
Buy Now

Specifications

No. of Channels 2 Channel, 2Channels
Optocoupler Case Style SMD
No. of Pins 8Pins
Isolation Voltage 3.75kV
MSL MSL 4 - 72 hours
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Infineon Optoisolator | Distrelec
Photovoltaic Isolator, 2Ch, 3.75Kv, Dip8 | Newark Electronics
PHOTOVOLTAIC ISOLATOR, 2CH, 3.75KV, DIP8 | element14
PHOTOVOLTAIC ISOLATOR 5-10V | Rutronik
Infineon PVI5033RSPBF | RS
PVI5033R Series 10 V 5 uA 40 mA 2 Channel Photovoltaic Isolator SMT - DIP-8 | Future Electronics
Optocoupler DC-IN 2-CH Photovoltaic DC-OUT 8-Pin PDIP SMT | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PVI5033RSPBF?

Additional datasheets, footprints and schematics for PVI5033RSPBF are listed on our Part Details page. You can also find images and similar parts to PVI5033RSPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PVI5033RSPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVI5033RSPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PVI5033RSPBF fall under?

The PVI5033RSPBF is listed under Optoelectronics & Displays > Optocouplers > Gate Drive Output Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to PVI5033RSPBF when available in the Gate Drive Output Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PVI5033RSPBF you can contact the distributor directly for product support, shipping queries etc.

Is the PVI5033RSPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PVI5033RSPBF have stock available?

Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for PVI5033RSPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PVI5033RSPBF often in real-time on the comparison pages.

What if I can't find stock of PVI5033RSPBF?

You can fill out our help required form which you can use to request a quote for PVI5033RSPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay