Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.95
|
No stock
|
Buy Now | |
Future Electronics
from US$4.38
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.07
|
1,116
in stock
|
Buy Now | |
element14
from US$5.52
|
1,116
in stock
|
Buy Now | |
Farnell
from US$6.92
|
891
in stock
|
Buy Now | |
Distrelec
from US$5.55
|
25
in stock
|
Buy Now | |
Schukat Electronic
from US$4.43
|
5
in stock
|
Buy Now | |
Avnet America
from US$4.32
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 2A |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 0.5ohm |
Isolation Voltage | 4kV |
Forward Current If | 25mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PVG Photovoltaic Series 1 A 60 V 0.1 Ohm SPST Solid State Relay SMT -MDIP-6 | Future Electronics |
Ssr, Photo Mosfet, 60V, 2A | Newark Electronics |
RELAY, MOSFET, SPST-NO, 60V, 2A | element14 |
Infineon Solid State Relay, 1NO, 1A, 60V, PCB Pins | Distrelec |
MOSFET Photo Rel. 4kV 60V 2,0A SMD6 | Schukat Electronic |
Photovoltaic Relay SSR 1A 60V Open SMT6 | RS |
Relay SSR 25mA DC-IN 1A 60V AC/DC-OUT 6-Pin PDIP SMT Tube | Avnet America |
Where can I find additional details, specifications and documents for a PVG612SPBF?
Additional datasheets, footprints and schematics for PVG612SPBF are listed on our Part Details page. You can also find images and similar parts to PVG612SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVG612SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVG612SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVG612SPBF fall under?
The PVG612SPBF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PVG612SPBF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVG612SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the PVG612SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVG612SPBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for PVG612SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVG612SPBF often in real-time on the comparison pages.
What if I can't find stock of PVG612SPBF?
You can fill out our help required form which you can use to request a quote for PVG612SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.