Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.37
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$6.21
|
4,212
in stock
|
Buy Now | |
element14
from US$5.97
|
4,212
in stock
|
Buy Now | |
Farnell
from US$6.99
|
1,932
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$4.32
|
632
in stock
|
Buy Now | |
Future Electronics
from US$5.85
|
-
|
Buy Now | |
RS Americas
from US$8.23
|
-
|
Buy Now | |
Schukat Electronic
from US$5.03
|
-
|
Buy Now | |
Distrelec
from US$7.34
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 2A |
Relay Terminals | Through Hole |
Load Voltage Max | 60V |
On State Resistance Max | 0.5ohm |
Isolation Voltage | 4kV |
Forward Current If | 25mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Load Voltage Range | 0V to 60V |
Ssr, Photo Mosfet, 60V, 2A | Newark Electronics |
RELAY, PHOTOMOS SOLID-STATE, PCB | element14 |
Relay SSR 25mA DC-IN 1A 60V AC/DC-OUT 6-Pin PDIP Tube | Avnet America |
Photovoltaic Relay SSR 1A 60V Open PDIP6 | RS |
PVG Photovoltaic Series 1 A 60 V 0.1 Ohm SPST Solid State Relay - MDIP-6 | Future Electronics |
Relay, Solid State, SPST-NO, Ctrl-V 1.25DC,2A,60V, PCB Mnt, Thru Hole,6Pin, PVG612 | Infineon PVG612PBF | RS Americas |
MOSFET Photo Rel. 4kV 60V 2,0A DIP6 | Schukat Electronic |
Infineon Solid State Relay, 1NO, 1A, 60V, PCB Pins | Distrelec |
Where can I find additional details, specifications and documents for a PVG612PBF?
Additional datasheets, footprints and schematics for PVG612PBF are listed on our Part Details page. You can also find images and similar parts to PVG612PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVG612PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVG612PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVG612PBF fall under?
The PVG612PBF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PVG612PBF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVG612PBF you can contact the distributor directly for product support, shipping queries etc.
Is the PVG612PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVG612PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for PVG612PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVG612PBF often in real-time on the comparison pages.
What if I can't find stock of PVG612PBF?
You can fill out our help required form which you can use to request a quote for PVG612PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.