Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.69
|
6,884
in stock
|
Buy Now | |
Newark Electronics
from US$8.39
|
7,224
in stock
|
Buy Now | |
element14
from US$8.33
|
7,224
in stock
|
Buy Now | |
Chip One Stop
from US$7.76
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$7.85
|
1,953
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.98
|
397
in stock
|
Buy Now | |
Schukat Electronic
from US$8.28
|
165
in stock
|
Buy Now | |
RS Americas
from US$9.56
|
52
in stock
|
Buy Now | |
Avnet America
from US$8.69
|
-
|
Buy Now | |
Distrelec
from US$8.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 4A |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 0.1ohm |
Isolation Voltage | 4kV |
Forward Current If | 25mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Ssr, Photo Mosfet, Spst-No, 4A, 25Ma, 60V | Newark Electronics |
RELAY, PHOTOMOS, SPST-NO, 4A, 60V | element14 |
PVG Photovoltaic Series 2 A 60 V 0.1 Ohm SPST Solid State Relay SMT-MDIP-6 | Future Electronics |
Relay: solid state | Transfer Multisort Elektronik |
MOSFET Photo Rel. 4kV 60V 4,0A SMD6 | Schukat Electronic |
Relay, Solid State, SPST-NO, Ctrl-V 1.25DC,4A,60V, PCB Mnt, SMD,6Pin, PVG612A Series | Infineon PVG612ASPBF | RS Americas |
Relay SSR 25mA DC-IN 2A 60V AC/DC-OUT 6-Pin PDIP SMT Tube | Avnet America |
Infineon Solid State Relay, 1NO, 2A, 60V, PCB Pins | Distrelec |
Where can I find additional details, specifications and documents for a PVG612ASPBF?
Additional datasheets, footprints and schematics for PVG612ASPBF are listed on our Part Details page. You can also find images and similar parts to PVG612ASPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVG612ASPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVG612ASPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVG612ASPBF fall under?
The PVG612ASPBF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PVG612ASPBF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVG612ASPBF you can contact the distributor directly for product support, shipping queries etc.
Is the PVG612ASPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVG612ASPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for PVG612ASPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVG612ASPBF often in real-time on the comparison pages.
What if I can't find stock of PVG612ASPBF?
You can fill out our help required form which you can use to request a quote for PVG612ASPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.