Status: | Unknown |
---|---|
Series: | HEXFET PVG612A Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 2A |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 0.1ohm |
Isolation Voltage | 4kV |
Forward Current If | 25mA |
Product Range | HEXFET PVG612A Series |
SVHC | No SVHC (27-Jun-2018) |
Contact Form:Spst-No (1 Form A) | Newark Electronics |
Relay SSR 25mA DC-IN 2A 60V AC/DC-OUT 6-Pin PDIP SMT T/R | Avnet America |
MOSFET RELAY, SPST-NO, 2A, 60V, SMD | element14 |
Where can I find additional details, specifications and documents for a PVG612AS-TPBF?
Additional datasheets, footprints and schematics for PVG612AS-TPBF are listed on our Part Details page. You can also find images and similar parts to PVG612AS-TPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVG612AS-TPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVG612AS-TPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVG612AS-TPBF fall under?
The PVG612AS-TPBF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PVG612AS-TPBF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVG612AS-TPBF you can contact the distributor directly for product support, shipping queries etc.
Is the PVG612AS-TPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVG612AS-TPBF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PVG612AS-TPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVG612AS-TPBF often in real-time on the comparison pages.
What if I can't find stock of PVG612AS-TPBF?
You can fill out our help required form which you can use to request a quote for PVG612AS-TPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.