Prices starting from US$8.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$10.49 |
7,673
|
Buy Now | |
element14 | US$8.43 |
8,119
|
Buy Now | |
Newark Electronics | US$8.54 |
8,096
|
Buy Now | |
Chip One Stop | US$8.81 |
2,003
|
Buy Now | |
RS Americas | US$9.66 |
3
|
Buy Now | |
Rutronik | US$9.42 |
-
|
Buy Now | |
Future Electronics | US$10.00 |
-
|
Buy Now | |
Avnet America | US$8.69 |
-
|
Buy Now | |
Distrelec | US$11.67 |
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 4A |
Relay Terminals | Through Hole |
Load Voltage Max | 60V |
On State Resistance Max | 0.1ohm |
Isolation Voltage | 4kV |
Forward Current If | 25mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Control Voltage Type | DC |
Load Current RMS Max | 2A |
Load Voltage Range | 0V to 60V |
No. of Pins | 6Pins |
RMS Load Voltage Max | 60V |
RELAY, SOLID STATE, PHOTOMOS PC BOARD | element14 |
Ssr, Photo Mosfet, 60V, 4A | Newark Electronics |
Relay, Solid State, SPST-NO, Ctrl-V 1.25DC,4A,60V, PCB Mnt, Thru Hole,6Pin, PVG612A | Infineon PVG612APBF | RS Americas |
PHOTOVOLTAIC SOLID STATE RELAY | Rutronik |
PVG Photovoltaic Series 2 A 60 V 0.1 Ohm SPST Solid State Relay - MDIP-6 | Future Electronics |
Relay SSR 25mA DC-IN 2A 60V AC/DC-OUT 6-Pin PDIP Tube | Avnet America |
Infineon Solid State Relay, 1NO, 2A, 60V, PCB Pins | Distrelec |
Where can I find additional details, specifications and documents for a PVG612APBF?
Additional datasheets, footprints and schematics for PVG612APBF are listed on our Part Details page. You can also find images and similar parts to PVG612APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVG612APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVG612APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVG612APBF fall under?
The PVG612APBF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PVG612APBF when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVG612APBF you can contact the distributor directly for product support, shipping queries etc.
Is the PVG612APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVG612APBF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for PVG612APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVG612APBF often in real-time on the comparison pages.
What if I can't find stock of PVG612APBF?
You can fill out our help required form which you can use to request a quote for PVG612APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.