Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Multi-Purpose |
---|---|
Sleeving Material | PVC (Polyvinylchloride) |
Sleeving Colour | Black |
Internal Diameter | 6.32mm |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 5.94mm |
For Use With | Wire Harnessing Ground Strap Protection |
Length | 76.2m |
PVC1053 BLACK 250 FT P1053 BK003 | Heilind Electronics |
TUBING, PVC, BLK, 5.94MM, 76.2M | element14 |
Where can I find additional details, specifications and documents for a PVC1053 BK003?
Additional datasheets, footprints and schematics for PVC1053 BK003 are listed on our Part Details page. You can also find images and similar parts to PVC1053 BK003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVC1053 BK003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVC1053 BK003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVC1053 BK003 fall under?
The PVC1053 BK003 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to PVC1053 BK003 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVC1053 BK003 you can contact the distributor directly for product support, shipping queries etc.
Is the PVC1053 BK003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVC1053 BK003 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for PVC1053 BK003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVC1053 BK003 often in real-time on the comparison pages.
What if I can't find stock of PVC1053 BK003?
You can fill out our help required form which you can use to request a quote for PVC1053 BK003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.