| Status: | Unknown |
|---|---|
| Series: | PV7 Series |
| RoHS: | Unknown |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$31.88
|
15
in stock
|
Buy Now |
|
Newark Electronics
from US$18.54
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$14.95
|
0
in stock
|
Buy Now |
|
TME
from US$19.10
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$23.34
|
0
in stock
|
Buy Now |
|
Farnell
from US$21.63
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$16.80
|
0
in stock
|
Buy Now |
| Buy Now |
| Contact Configuration | SPST-NO SPST-NC |
|---|---|
| Actuator / Cap Colour | Natural |
| Product Range | PV7 Series |
| Switch Operation | Off-(On) |
| Illumination Color | Green |
| Switch Terminals | Solder |
| Operating Force | - |
| PUSHBUTTON SWITCH, IP65,DPST, OFF-(ON)/ON-(OFF), 2A, 48VDC, SOLDER, PV7 SERIES | RS Americas |
| Antivandal Sw, Spdt-Db, 2A, 48Vdc, Panel | Newark Electronics |
| PV7 Series 2 A DPST Off-Mom/On-Mom Green Anti Vandal Pushbutton Switch | Future Electronics |
| Switch: vandal resistant | TME |
| Anti-Vandal Switches, IlluminPanel Mount, Front, SPDTRound, Button, Flush | Relay Specialties |
| 52-PV7F2Y0SS331 | Heilind Americas |
| ANTIVANDAL SW, SPDT-DB, 2A, 48VDC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a PV7F2Y0SS-331?
Additional datasheets, footprints and schematics for PV7F2Y0SS-331 are listed on our Part Details page. You can also find images and similar parts to PV7F2Y0SS-331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV7F2Y0SS-331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV7F2Y0SS-331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV7F2Y0SS-331 fall under?
The PV7F2Y0SS-331 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PV7F2Y0SS-331 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV7F2Y0SS-331 you can contact the distributor directly for product support, shipping queries etc.
Is the PV7F2Y0SS-331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV7F2Y0SS-331 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, TME and Relay Specialties have stock available or on a lead time for PV7F2Y0SS-331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV7F2Y0SS-331 often in real-time on the comparison pages.
What if I can't find stock of PV7F2Y0SS-331?
You can fill out our help required form which you can use to request a quote for PV7F2Y0SS-331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.