No. of Outputs | 1 Output |
---|---|
Output Power Max | 72W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 17V |
Input Voltage DC Max | 32V |
DC / DC Converter Mounting | Chassis |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Depth | 88mm |
DC/DC CONVERTER, 12V, 6A | element14 |
Alfatronix DC/DC Converter, 17 ... 32V, 13.6V, 6A, 72W | Distrelec |
DC/DC converter 13.6VDC 72 W | RS |
Where can I find additional details, specifications and documents for a PV6S?
Additional datasheets, footprints and schematics for PV6S are listed on our Part Details page. You can also find images and similar parts to PV6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV6S fall under?
The PV6S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PV6S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV6S you can contact the distributor directly for product support, shipping queries etc.
Is the PV6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV6S have stock available?
Authorised distributors including element14, Farnell, Distrelec and RS have stock available or on a lead time for PV6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV6S often in real-time on the comparison pages.
What if I can't find stock of PV6S?
You can fill out our help required form which you can use to request a quote for PV6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.