No. of Outputs | 1 Output |
---|---|
Output Power Max | 72W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 17V |
Input Voltage DC Max | 32V |
DC / DC Converter Mounting | Chassis |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Depth | 126mm |
External Depth | 126mm |
External Length / Height | 50mm |
External Width | 87mm |
Supply Voltage | 32V |
CONVERTER, DC/DC, 24/12V, 6A | element14 |
Alfatronix DC/DC Converter, 17 ... 32V, 13.6V, 6A, 72W | Distrelec |
Where can I find additional details, specifications and documents for a PV6I?
Additional datasheets, footprints and schematics for PV6I are listed on our Part Details page. You can also find images and similar parts to PV6I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV6I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV6I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV6I fall under?
The PV6I is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PV6I when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV6I you can contact the distributor directly for product support, shipping queries etc.
Is the PV6I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV6I have stock available?
Authorised distributors including element14, Farnell and Distrelec have stock available or on a lead time for PV6I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV6I often in real-time on the comparison pages.
What if I can't find stock of PV6I?
You can fill out our help required form which you can use to request a quote for PV6I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.