Status: | Unknown |
---|---|
Series: | PV65R Series |
RoHS: | Unknown |
Product Range | PV65R Series |
---|---|
Current Rating | 2.1A |
Voltage Rating VAC | - |
USB Standard | - |
No. of USB Ports | 1 Port |
USB Connector Type | USB Type A |
No. of Outlets | - |
Connector Colour | Grey |
Connector Mounting | DIN Rail Mount |
SVHC | No SVHC (15-Jan-2018) |
USB CHARGER, TYPE A, 1PORT, 32VDC | element14 |
Usb Charger, Type A, 1Port, 32Vdc | Newark Electronics |
Alfatronix Charger, Front Fitting, IP65, Car, 1x USB-A, 2.1A, 10W, Black | Distrelec |
Where can I find additional details, specifications and documents for a PV65R SFF?
Additional datasheets, footprints and schematics for PV65R SFF are listed on our Part Details page. You can also find images and similar parts to PV65R SFF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV65R SFF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV65R SFF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV65R SFF fall under?
The PV65R SFF is listed under Alfatronix Parts.
Can I view similar or alternative parts?
You can view similar parts to PV65R SFF when available in the Alfatronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV65R SFF you can contact the distributor directly for product support, shipping queries etc.
Is the PV65R SFF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV65R SFF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for PV65R SFF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV65R SFF often in real-time on the comparison pages.
What if I can't find stock of PV65R SFF?
You can fill out our help required form which you can use to request a quote for PV65R SFF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.