Status: | Unknown |
---|---|
Series: | PV65R Series |
RoHS: | Unknown |
Product Range | PV65R Series |
---|---|
Current Rating | 2.1A |
Voltage Rating VAC | - |
USB Standard | - |
No. of USB Ports | 1 Port |
USB Connector Type | USB Type A |
No. of Outlets | - |
Connector Colour | Grey |
Connector Mounting | Panel Mount |
SVHC | No SVHC (15-Jan-2018) |
Alfatronix Charger, IP65, Car, 1x USB-A, 2.1A, 10W, Black | Distrelec |
Usb Charger, Type A, 1Port, 32Vdc | Newark Electronics |
USB CHARGER, TYPE A, 1PORT, 32VDC | element14 |
Where can I find additional details, specifications and documents for a PV65R S?
Additional datasheets, footprints and schematics for PV65R S are listed on our Part Details page. You can also find images and similar parts to PV65R S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV65R S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV65R S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV65R S fall under?
The PV65R S is listed under Alfatronix Parts.
Can I view similar or alternative parts?
You can view similar parts to PV65R S when available in the Alfatronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV65R S you can contact the distributor directly for product support, shipping queries etc.
Is the PV65R S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV65R S have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for PV65R S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV65R S often in real-time on the comparison pages.
What if I can't find stock of PV65R S?
You can fill out our help required form which you can use to request a quote for PV65R S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.