Status: | Unknown |
---|---|
Series: | PV65R Series |
RoHS: | Unknown |
Product Range | PV65R Series |
---|---|
Current Rating | 1.5A |
Voltage Rating VAC | - |
USB Standard | - |
No. of USB Ports | 2 Ports |
USB Connector Type | USB Type A |
No. of Outlets | - |
Connector Colour | Grey |
Connector Mounting | Panel Mount |
SVHC | No SVHC (15-Jan-2018) |
Usb Charger, Type A, 2Port, 32Vdc | Newark Electronics |
USB CHARGER, TYPE A, 2PORT, 32VDC | element14 |
Where can I find additional details, specifications and documents for a PV65R DFF?
Additional datasheets, footprints and schematics for PV65R DFF are listed on our Part Details page. You can also find images and similar parts to PV65R DFF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV65R DFF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV65R DFF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV65R DFF fall under?
The PV65R DFF is listed under Alfatronix Parts.
Can I view similar or alternative parts?
You can view similar parts to PV65R DFF when available in the Alfatronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV65R DFF you can contact the distributor directly for product support, shipping queries etc.
Is the PV65R DFF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV65R DFF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PV65R DFF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV65R DFF often in real-time on the comparison pages.
What if I can't find stock of PV65R DFF?
You can fill out our help required form which you can use to request a quote for PV65R DFF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.