| Status: | Unknown |
|---|---|
| Series: | PV5 Series |
| RoHS: | Unknown |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$3.50
|
408
in stock
|
Buy Now |
|
Newark Electronics
from US$4.09
|
97
in stock
|
Buy Now |
|
element14
from US$4.72
|
97
in stock
|
Buy Now |
|
Farnell
from US$3.84
|
97
in stock
|
Buy Now |
|
RS Americas
from US$6.26
|
74
in stock
|
Buy Now |
|
Hawk Electronics
from US$3.17
|
1
in stock
|
Buy Now |
|
Future Electronics
from US$2.94
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$4.07
|
0
in stock
|
Buy Now |
| Buy Now |
| Contact Configuration | SPST |
|---|---|
| Actuator / Cap Colour | Black |
| Product Range | PV5 Series |
| Switch Operation | Off-(On) |
| Illumination Color | - |
| Switch Terminals | Solder |
| Contact Current Max | 2A |
| Switch: vandal resistant | TME |
| Anti-Vandal Sw, Spst-No Dm, 2A/36V | Newark Electronics |
| VANDAL RESISTANT SW, SPST, 2A, 36VDC | element14 |
| ANTI-VANDAL SW, SPST-NO DM, 2A/36V | Farnell |
| PUSHBUTTON SWITCH, PV5,IP65,SPST-NO, OFF-(ON),DOMED BLK ACTUATOR,2A,36VDC, SOLDER | RS Americas |
| PV5 Series SPST Off-MOM 2 A 36 V Round Domed IP65 Anti-Vandal Pushbutton Switch | Future Electronics |
| Anti-Vandal SwitchesPanel Mount, Front, SPST-NORound, Button, Domed | Relay Specialties |
| 52-PV5S24011 | Heilind Americas |
Where can I find additional details, specifications and documents for a PV5S24011?
Additional datasheets, footprints and schematics for PV5S24011 are listed on our Part Details page. You can also find images and similar parts to PV5S24011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV5S24011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV5S24011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV5S24011 fall under?
The PV5S24011 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PV5S24011 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV5S24011 you can contact the distributor directly for product support, shipping queries etc.
Is the PV5S24011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV5S24011 have stock available?
Authorised distributors including TME, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PV5S24011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV5S24011 often in real-time on the comparison pages.
What if I can't find stock of PV5S24011?
You can fill out our help required form which you can use to request a quote for PV5S24011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.