Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Voltage | 12V |
Output Power | 400W |
RoHS Compliant | NA |
UPS, PowerVerter, Ultra-Compact, 400W, 2 AC/2USB, 3.1A, Battery Cables/CLA | Tripp Lite PV400USB | RS Americas |
Power Supply Applications:Ite | Newark Electronics |
400W COMPACT CAR INVERTER 12V 120V 2-PORT USB CHARGING 2 OUT | Avnet America |
Where can I find additional details, specifications and documents for a PV400USB?
Additional datasheets, footprints and schematics for PV400USB are listed on our Part Details page. You can also find images and similar parts to PV400USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV400USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV400USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV400USB fall under?
The PV400USB is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PV400USB when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV400USB you can contact the distributor directly for product support, shipping queries etc.
Is the PV400USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV400USB have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for PV400USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV400USB often in real-time on the comparison pages.
What if I can't find stock of PV400USB?
You can fill out our help required form which you can use to request a quote for PV400USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.