Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 36W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 17V |
Input Voltage DC Max | 32V |
DC / DC Converter Mounting | Chassis |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Depth | 88mm |
CONVERTER, DC TO DC, 12V, 36W | element14 |
Alfatronix DC/DC Converter, 17 ... 32V, 13.6V, 3A, 36W | Distrelec |
Where can I find additional details, specifications and documents for a PV3I?
Additional datasheets, footprints and schematics for PV3I are listed on our Part Details page. You can also find images and similar parts to PV3I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV3I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV3I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV3I fall under?
The PV3I is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PV3I when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV3I you can contact the distributor directly for product support, shipping queries etc.
Is the PV3I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV3I have stock available?
Authorised distributors including element14, Farnell and Distrelec have stock available or on a lead time for PV3I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV3I often in real-time on the comparison pages.
What if I can't find stock of PV3I?
You can fill out our help required form which you can use to request a quote for PV3I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.