Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 12VDC |
No. of Outputs | 2 Output |
Output Voltage | 120VAC |
Output Power | 375W |
Length | 177.8mm |
Width | 107.95mm |
Height | 50.8mm |
External Depth | 7" |
RoHS Compliant | NA |
Power Supply, DC-AC,120V@3.125A,12V In, Enclosed, Desktop,375W, PowerVerter Series | Tripp Lite PV375 | RS Americas |
Inverter, Dc/Ac, 120V, 375W | Newark Electronics |
Inverter, Car, Switch Control, Ultra-Compact | Carlton-Bates |
Where can I find additional details, specifications and documents for a PV375?
Additional datasheets, footprints and schematics for PV375 are listed on our Part Details page. You can also find images and similar parts to PV375 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV375 fall under?
The PV375 is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PV375 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV375 you can contact the distributor directly for product support, shipping queries etc.
Is the PV375 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV375 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for PV375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV375 often in real-time on the comparison pages.
What if I can't find stock of PV375?
You can fill out our help required form which you can use to request a quote for PV375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.