Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 12VDC |
No. of Outputs | 4 Output |
Output Voltage | 120VAC |
Output Power | 3kW |
Length | 342.9mm |
Width | 266.7mm |
Height | 101.6mm |
External Depth | 14" |
RoHS Compliant | NA |
Inverter, Dc/Ac, 120V, 3Kw | Newark Electronics |
Power Supply, DC-AC,120V@25A,12V In, Enclosed, Panel Mount,3000W, PowerVerter Series | Tripp Lite PV3000HF | RS Americas |
Where can I find additional details, specifications and documents for a PV3000HF?
Additional datasheets, footprints and schematics for PV3000HF are listed on our Part Details page. You can also find images and similar parts to PV3000HF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV3000HF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV3000HF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV3000HF fall under?
The PV3000HF is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PV3000HF when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV3000HF you can contact the distributor directly for product support, shipping queries etc.
Is the PV3000HF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV3000HF have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PV3000HF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV3000HF often in real-time on the comparison pages.
What if I can't find stock of PV3000HF?
You can fill out our help required form which you can use to request a quote for PV3000HF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.