| Status: | Unknown |
|---|---|
| Series: | PV1 Series |
| RoHS: | Compliant |
Prices starting from US$3.00
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$6.09
|
140
in stock
|
Buy Now |
|
TME
from US$4.90
|
71
in stock
|
Buy Now |
|
RS Americas
from US$6.06
|
51
in stock
|
Buy Now |
|
Hawk Electronics
from US$4.52
|
43
in stock
|
Buy Now |
|
Future Electronics
from US$3.95
|
40
in stock
|
Buy Now |
|
Relay Specialties
from US$5.06
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$5.46
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$3.00
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | PV1 Series |
|---|---|
| Panel Cutout Diameter | 19mm |
| Contact Configuration | SPST |
| Switch Operation | Off-(On) |
| Pushbutton Actuator Style | Round Domed |
| Actuator / Cap Colour | Natural |
| RoHS Compliant | Yes |
| Anti-Vandal Sw, Spst, 2A, 48V, Natural | Newark Electronics |
| Switch: vandal resistant | TME |
| PUSHBUTTON SWITCH, SPST-NO, OFF-(ON),DOMED ACTUATOR, 2A, 36VDC, SCREW, PV1 SERIES | RS Americas |
| PV1 Series SP Off-(On) Flat Actuator Nickel Plated Finish Anti-Vandal Switch | Future Electronics |
| Anti-Vandal Switch | Relay Specialties |
| 52-PV1S640NN | Heilind Electronics |
Where can I find additional details, specifications and documents for a PV1S640NN?
Additional datasheets, footprints and schematics for PV1S640NN are listed on our Part Details page. You can also find images and similar parts to PV1S640NN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV1S640NN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV1S640NN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV1S640NN fall under?
The PV1S640NN is listed under Switches & Relays > Switches > Anti Vandal Switches > Standard Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to PV1S640NN when available in the Standard Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV1S640NN you can contact the distributor directly for product support, shipping queries etc.
Is the PV1S640NN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PV1S640NN have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Hawk Electronics and Future Electronics have stock available or on a lead time for PV1S640NN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV1S640NN often in real-time on the comparison pages.
What if I can't find stock of PV1S640NN?
You can fill out our help required form which you can use to request a quote for PV1S640NN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.