| Status: | Unknown |
|---|---|
| Series: | PV1 Series |
| RoHS: | Unknown |
Prices starting from US$4.89
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$8.32
|
14
in stock
|
Buy Now |
|
RS Americas
from US$4.89
|
13
in stock
|
Buy Now |
|
Newark Electronics
from US$8.12
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$6.43
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$8.23
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$9.44
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$6.80
|
0
in stock
|
Buy Now |
| Buy Now |
| Contact Configuration | SPST |
|---|---|
| Actuator / Cap Colour | Black |
| Product Range | PV1 Series |
| Switch Operation | Off-(On) |
| Illumination Color | - |
| Switch Terminals | Screw |
| Contact Current Max | 2A |
| Switch: vandal resistant | TME |
| Anti-Vandal Sw, Spst, 2A, 36V, Black | Newark Electronics |
| PV1 Series SPST Off-Mom Round Dome Button IP65 Pushbutton Switch | Future Electronics |
| Anti-Vandal Switch | Relay Specialties |
| PV1S64011 | Heilind Electronics |
Where can I find additional details, specifications and documents for a PV1S64011?
Additional datasheets, footprints and schematics for PV1S64011 are listed on our Part Details page. You can also find images and similar parts to PV1S64011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV1S64011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV1S64011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV1S64011 fall under?
The PV1S64011 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PV1S64011 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV1S64011 you can contact the distributor directly for product support, shipping queries etc.
Is the PV1S64011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV1S64011 have stock available?
Authorised distributors including TME, RS Americas, Newark Electronics, Future Electronics and Relay Specialties have stock available or on a lead time for PV1S64011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV1S64011 often in real-time on the comparison pages.
What if I can't find stock of PV1S64011?
You can fill out our help required form which you can use to request a quote for PV1S64011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.