Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 12VDC |
No. of Outputs | 2 Output |
Output Voltage | 120VAC |
Output Power | 1.8kW |
Length | 381mm |
Width | 152.4mm |
Height | 101.6mm |
No. of Outlets | 2 |
RoHS Compliant | NA |
Power Supply, DC-AC,120V@15A,12V In, Enclosed, Panel Mount,1800W, PowerVerter Series | Tripp Lite PV1800GFCI | RS Americas |
Dc/Ac Inverter, 12Vdc, 120Vac | Newark Electronics |
POWER VERTER 1800W 12V DC TO AC 120V INVERTER 2 GFCI OUTLETS | Avnet America |
Where can I find additional details, specifications and documents for a PV1800GFCI?
Additional datasheets, footprints and schematics for PV1800GFCI are listed on our Part Details page. You can also find images and similar parts to PV1800GFCI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV1800GFCI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV1800GFCI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV1800GFCI fall under?
The PV1800GFCI is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PV1800GFCI when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV1800GFCI you can contact the distributor directly for product support, shipping queries etc.
Is the PV1800GFCI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV1800GFCI have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for PV1800GFCI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV1800GFCI often in real-time on the comparison pages.
What if I can't find stock of PV1800GFCI?
You can fill out our help required form which you can use to request a quote for PV1800GFCI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.