Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 144W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 12A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 17V |
Input Voltage DC Max | 32V |
DC / DC Converter Mounting | Chassis |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Depth | 166mm |
External Depth | 166mm |
External Length / Height | 50mm |
External Width | 87mm |
Supply Voltage | 24V |
CONVERTER, DC/DC, 24/12V, 12A | element14 |
Alfatronix DC/DC Converter, 17 ... 32V, 13.6V, 12A, 144W | Distrelec |
Where can I find additional details, specifications and documents for a PV12I?
Additional datasheets, footprints and schematics for PV12I are listed on our Part Details page. You can also find images and similar parts to PV12I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV12I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV12I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV12I fall under?
The PV12I is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PV12I when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV12I you can contact the distributor directly for product support, shipping queries etc.
Is the PV12I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV12I have stock available?
Authorised distributors including element14, Distrelec and Farnell have stock available or on a lead time for PV12I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV12I often in real-time on the comparison pages.
What if I can't find stock of PV12I?
You can fill out our help required form which you can use to request a quote for PV12I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.