Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 12VDC |
No. of Outputs | 2 Output |
Output Voltage | 120VAC |
Output Power | 1.25kW |
Length | 228.6mm |
Width | 222.25mm |
Height | 177.8mm |
Frequency | 60Hz |
RoHS Compliant | NA |
Power Supply, DC-AC,120V@10.4A,12V In, Enclosed, Panel Mnt,1250W, PowerVerter Series | Tripp Lite PV1250FC | RS Americas |
Inverter, Dc/Ac, 120V, 1.25Kw | Newark Electronics |
INDUSTRIAL INVERTER 1250W 12V DC TO AC 120V RJ45 5-15R 2 OUT | Avnet America |
Where can I find additional details, specifications and documents for a PV1250FC?
Additional datasheets, footprints and schematics for PV1250FC are listed on our Part Details page. You can also find images and similar parts to PV1250FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV1250FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV1250FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV1250FC fall under?
The PV1250FC is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PV1250FC when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV1250FC you can contact the distributor directly for product support, shipping queries etc.
Is the PV1250FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV1250FC have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for PV1250FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV1250FC often in real-time on the comparison pages.
What if I can't find stock of PV1250FC?
You can fill out our help required form which you can use to request a quote for PV1250FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.